Manufacturer: Texas Instruments
Win Source Part Number: 213650-UC2855ADWTRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 500kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 15.5 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
PFC IC Average Current 500kHz 20-SOIC
IC PFC CTR AVERAGE 500KHZ 20SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 213650-UC2855ADWTRG4 | UC2855ADWTRG4 | UC2855ADWTRG4 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UC2855ADWTRG4 | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |