Texas Instruments High-Performance Analog PMIC - PMIC - PFC (Power Factor Correction) - UC2854N UC2854N

Description
Manufacturer: Texas Instruments Win Source Part Number: 139653-UC2854N Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 200kHz Mode: Average Current Current - Startup: 1.5mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 14.5 V to 30 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 139653-UC2854N Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 200kHz Mode: Average Current Current - Startup: 1.5mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 14.5 V to 30 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC2854N
139653-UC2854N
PMIC - PMIC - PFC (Power Factor Correction) - UC2854N 139653-UC2854N
Manufacturer: Texas Instruments Win Source Part Number: 139653-UC2854N Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 200kHz Mode: Average Current Current - Startup: 1.5mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 14.5 V to 30 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139653-UC2854N
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 200kHz
Mode: Average Current
Current - Startup: 1.5mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 14.5 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PFC (Power Factor Correction) - 296-27149-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-27149-5-ND
PFC (Power Factor Correction) 296-27149-5-ND
PFC IC Average Current 200kHz 16-PDIP

PFC IC Average Current 200kHz 16-PDIP

Buy Now Datasheet
Ic, V Reg, 1.2A; Uvlo Texas Instruments - 27AJ1025 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, 1.2A; Uvlo Texas Instruments
27AJ1025
Ic, V Reg, 1.2A; Uvlo Texas Instruments 27AJ1025
IC, V REG, 1.2A; UVLO:16V; Supply Voltage Min:15V; Supply Voltage Max:35V; Startup Current:1.5mA; Operating Supply Current:10mA; Controller IC Case Style:DIP; No. of Pins:16Pins; Duty Cycle (%):95%; Frequency:102kHz; Operating RoHS Compliant: Yes

IC, V REG, 1.2A; UVLO:16V; Supply Voltage Min:15V; Supply Voltage Max:35V; Startup Current:1.5mA; Operating Supply Current:10mA; Controller IC Case Style:DIP; No. of Pins:16Pins; Duty Cycle (%):95%; Frequency:102kHz; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UC2854N
Power Factor Correction - PFC UC2854N
Power Factor Correction - PFC HP Factor Pre-Reg

Power Factor Correction - PFC HP Factor Pre-Reg

Buy Now Datasheet
PFC (Power Factor Correction) - UC2854N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC2854N
PFC (Power Factor Correction) UC2854N
PFC IC Average Current 200kHz 16-PDIP

PFC IC Average Current 200kHz 16-PDIP

Buy Now Datasheet
PFC (Power Factor Correction) - UC2854N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC2854N
PFC (Power Factor Correction) UC2854N
PFC IC Average Current 200kHz 16-PDIP

PFC IC Average Current 200kHz 16-PDIP

Buy Now
PMIC - PFC (Power Factor Correction) - UC2854N - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UC2854N
PMIC - PFC (Power Factor Correction) UC2854N
IC PFC CTR AV CURR 200KHZ 16DIP

IC PFC CTR AV CURR 200KHZ 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UC2854N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UC2854N
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UC2854N
IC PFC CTR AV CURR 200KHZ 16DIP

IC PFC CTR AV CURR 200KHZ 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 139653-UC2854N 296-27149-5-ND 27AJ1025 UC2854N UC2854N UC2854N UC2854N
Product Name PMIC - PMIC - PFC (Power Factor Correction) - UC2854N PFC (Power Factor Correction) Ic, V Reg, 1.2A; Uvlo Texas Instruments Power Factor Correction - PFC PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products