Texas Instruments High-Performance Analog PFC (Power Factor Correction) UC2854DW

Description
PFC IC Average Current 200kHz 16-SOIC
Request a Quote Datasheet
Description
PFC IC Average Current 200kHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-11195-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-11195-5-ND
PFC (Power Factor Correction) 296-11195-5-ND
PFC IC Average Current 200kHz 16-SOIC

PFC IC Average Current 200kHz 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC2854DW
035647-UC2854DW
PMIC - PMIC - PFC (Power Factor Correction) - UC2854DW 035647-UC2854DW
Manufacturer: Texas Instruments Win Source Part Number: 035647-UC2854DW Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 200kHz Mode: Average Current Current - Startup: 1.5mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 14.5 V to 30 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035647-UC2854DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Average Current
Current - Startup: 1.5mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 14.5 V to 30 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pfc Pre-Regulator, 35V, 16-Soic; Uvlo Texas Instruments - 27AJ1024 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Pre-Regulator, 35V, 16-Soic; Uvlo Texas Instruments
27AJ1024
Pfc Pre-Regulator, 35V, 16-Soic; Uvlo Texas Instruments 27AJ1024
PFC PRE-REGULATOR, 35V, 16-SOIC; UVLO:16; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PFC PRE-REGULATOR, 35V, 16-SOIC; UVLO:16; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
PFC (Power Factor Correction) - UC2854DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC2854DW
PFC (Power Factor Correction) UC2854DW
PFC IC Average Current 200kHz 16-SOIC

PFC IC Average Current 200kHz 16-SOIC

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - UC2854DW - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UC2854DW
PMIC - PFC (Power Factor Correction) UC2854DW
IC PFC CTR AVERAGE 200KHZ 16SOIC

IC PFC CTR AVERAGE 200KHZ 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UC2854DW
Power Factor Correction - PFC UC2854DW
Power Factor Correction - PFC High Power-Factor Preregulator

Power Factor Correction - PFC High Power-Factor Preregulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UC2854DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UC2854DW
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UC2854DW
IC PFC CTR AVERAGE 200KHZ 16SOIC

IC PFC CTR AVERAGE 200KHZ 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-11195-5-ND 035647-UC2854DW 27AJ1024 UC2854DW UC2854DW UC2854DW UC2854DW
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UC2854DW Pfc Pre-Regulator, 35V, 16-Soic; Uvlo Texas Instruments PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products