Texas Instruments High-Performance Analog PFC (Power Factor Correction) UC2854BQ

Description
PFC IC Average Current 80kHz ~ 120kHz 20-PLCC (9x9)
Request a Quote
Description
PFC IC Average Current 80kHz ~ 120kHz 20-PLCC (9x9)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UC2854BQ from Quarktwin Technology Ltd. is a Power Factor Correction (PFC) integrated circuit designed for high efficiency in power factor correction applications. It controls boost PWM to achieve near unity power factor while limiting line current distortion to less than 3%. This device operates worldwide without the need for switches and features accurate power limiting. The UC2854BQ utilizes fixed frequency average current mode control, which maintains stable and low distortion sinusoidal line current. It includes a high bandwidth (5MHz) low offset current amplifier and integrated current and voltage amplifier output clamps. The device offers enhanced features such as a VREF "good" comparator, improved enable comparator accuracy, and multiple under-voltage lockout (UVLO) threshold options. With a startup supply current of 300mA and a maximum supply voltage of 22V, the UC2854BQ is suitable for a variety of applications. It is available in DIL-16 and SOIC-16 packages, making it versatile for different design requirements. The device's specifications indicate a robust performance in demanding environments, with a storage temperature range of -65°C to +150°C.

Datasheet Summary
Powered by GS/AI

The UC2854BQ from Quarktwin Technology Ltd. is a Power Factor Correction (PFC) integrated circuit designed for high efficiency in power factor correction applications. It controls boost PWM to achieve near unity power factor while limiting line current distortion to less than 3%. This device operates worldwide without the need for switches and features accurate power limiting. The UC2854BQ utilizes fixed frequency average current mode control, which maintains stable and low distortion sinusoidal line current. It includes a high bandwidth (5MHz) low offset current amplifier and integrated current and voltage amplifier output clamps. The device offers enhanced features such as a VREF "good" comparator, improved enable comparator accuracy, and multiple under-voltage lockout (UVLO) threshold options. With a startup supply current of 300mA and a maximum supply voltage of 22V, the UC2854BQ is suitable for a variety of applications. It is available in DIL-16 and SOIC-16 packages, making it versatile for different design requirements. The device's specifications indicate a robust performance in demanding environments, with a storage temperature range of -65°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-34724-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-34724-5-ND
PFC (Power Factor Correction) 296-34724-5-ND
PFC IC Average Current 80kHz ~ 120kHz 20-PLCC (9x9)

PFC IC Average Current 80kHz ~ 120kHz 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UC2854BQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UC2854BQ
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UC2854BQ
1.5A, 120KHZ BIPOLAR, PQCC20

1.5A, 120KHZ BIPOLAR, PQCC20

Supplier's Site
PFC (Power Factor Correction) - UC2854BQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC2854BQ
PFC (Power Factor Correction) UC2854BQ
PFC IC Average Current 80kHz ~ 120kHz 20-PLCC (9x9)

PFC IC Average Current 80kHz ~ 120kHz 20-PLCC (9x9)

Buy Now Datasheet
PFC (Power Factor Correction) - UC2854BQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC2854BQ
PFC (Power Factor Correction) UC2854BQ
PFC IC Average Current 80kHz ~ 120kHz 20-PLCC (9x9)

PFC IC Average Current 80kHz ~ 120kHz 20-PLCC (9x9)

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - UC2854BQ - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UC2854BQ
PMIC - PFC (Power Factor Correction) UC2854BQ
IC PFC CTR AVERAGE 120KHZ 20PLCC

IC PFC CTR AVERAGE 120KHZ 20PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-34724-5-ND UC2854BQ UC2854BQ UC2854BQ
Product Name PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products