Texas Instruments High-Performance Analog Power Factor Correction UC2854BN

Description
Power Factor Correction PREREGUL 0.3mA
Request a Quote Datasheet
Description
Power Factor Correction PREREGUL 0.3mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Factor Correction - 6615162P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
6615162P
Power Factor Correction 6615162P
Power Factor Correction PREREGUL 0.3mA

Power Factor Correction PREREGUL 0.3mA

Supplier's Site
Power Factor Correction - 6615162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
6615162
Power Factor Correction 6615162
Power Factor Correction PREREGUL 0.3mA

Power Factor Correction PREREGUL 0.3mA

Supplier's Site
Power Factor Correction - 1626031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
1626031
Power Factor Correction 1626031
Power Factor Correction PREREGUL 0.3mA

Power Factor Correction PREREGUL 0.3mA

Supplier's Site
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC2854BN
035646-UC2854BN
PMIC - PMIC - PFC (Power Factor Correction) - UC2854BN 035646-UC2854BN
Manufacturer: Texas Instruments Win Source Part Number: 035646-UC2854BN Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 80kHz to 120kHz Mode: Average Current Current - Startup: 250μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 10 V to 20 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035646-UC2854BN
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 80kHz to 120kHz
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 10 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PFC (Power Factor Correction) - 296-11194-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-11194-5-ND
PFC (Power Factor Correction) 296-11194-5-ND
PFC IC Average Current 80kHz ~ 120kHz 16-PDIP

PFC IC Average Current 80kHz ~ 120kHz 16-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UC2854BN
Power Factor Correction - PFC UC2854BN
Power Factor Correction - PFC Enhanced High Power Factor Preregulator

Power Factor Correction - PFC Enhanced High Power Factor Preregulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UC2854BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UC2854BN
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UC2854BN
IC PFC CTR AV CURR 120KHZ 16DIP

IC PFC CTR AV CURR 120KHZ 16DIP

Supplier's Site
PFC (Power Factor Correction) - UC2854BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC2854BN
PFC (Power Factor Correction) UC2854BN
PFC IC Average Current 80kHz ~ 120kHz 16-PDIP

PFC IC Average Current 80kHz ~ 120kHz 16-PDIP

Buy Now
PMIC - PFC (Power Factor Correction) - UC2854BN - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UC2854BN
PMIC - PFC (Power Factor Correction) UC2854BN
IC PFC CTR AV CURR 120KHZ 16DIP

IC PFC CTR AV CURR 120KHZ 16DIP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 6615162P 035646-UC2854BN 296-11194-5-ND UC2854BN UC2854BN UC2854BN UC2854BN
Product Name Power Factor Correction PMIC - PMIC - PFC (Power Factor Correction) - UC2854BN PFC (Power Factor Correction) Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products