Texas Instruments High-Performance Analog PFC (Power Factor Correction) UC2854BMDWREP

Description
PFC IC Average Current 80kHz ~ 120kHz 16-SOIC
Request a Quote Datasheet
Description
PFC IC Average Current 80kHz ~ 120kHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-21935-2-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-21935-2-ND
PFC (Power Factor Correction) 296-21935-2-ND
PFC IC Average Current 80kHz ~ 120kHz 16-SOIC

PFC IC Average Current 80kHz ~ 120kHz 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) - 1154690-UC2854BMDWREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction)
1154690-UC2854BMDWREP
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) 1154690-UC2854BMDWREP
Win Source Part Number: 1154690-UC2854BMDWRE P Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency - Switching: 80kHz ~ 120kHz Mode: Average Current Current - Startup: 300 µA Voltage - Supply: 10V ~ 20V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-21935-1-ND,-UC2 854BMDWREPG4-NDR,296 -21935-2-NDR,-296-21 935-1,-UC2854BMDWREP -NDR,-296-21935-1-ND R,-UC2854BMDWREPG4,2 96-21935-1-NDR,296-2 1935-6-NDR,296-21935 -2,-V62/06612-01XE,V 62/06612-01XE,296-21 935-1,-V62/06612-01X E-NDR,296-21935-6 Base Product Number: UC2854

Win Source Part Number: 1154690-UC2854BMDWREP
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency - Switching: 80kHz ~ 120kHz
Mode: Average Current
Current - Startup: 300 µA
Voltage - Supply: 10V ~ 20V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-21935-1-ND,-UC2854BMDWREPG4-NDR,296-21935-2-NDR,-296-21935-1,-UC2854BMDWREP-NDR,-296-21935-1-NDR,-UC2854BMDWREPG4,296-21935-1-NDR,296-21935-6-NDR,296-21935-2,-V62/06612-01XE,V62/06612-01XE,296-21935-1,-V62/06612-01XE-NDR,296-21935-6
Base Product Number: UC2854

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UC2854BMDWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UC2854BMDWREP
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UC2854BMDWREP
IC PFC CTR AVERAGE 120KHZ 16SOIC

IC PFC CTR AVERAGE 120KHZ 16SOIC

Supplier's Site
PMIC - PFC (Power Factor Correction) - UC2854BMDWREP - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UC2854BMDWREP
PMIC - PFC (Power Factor Correction) UC2854BMDWREP
IC PFC CTR AVERAGE 120KHZ 16SOIC

IC PFC CTR AVERAGE 120KHZ 16SOIC

Supplier's Site Datasheet
PFC (Power Factor Correction) - UC2854BMDWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC2854BMDWREP
PFC (Power Factor Correction) UC2854BMDWREP
PFC IC Average Current 80kHz ~ 120kHz 16-SOIC

PFC IC Average Current 80kHz ~ 120kHz 16-SOIC

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-21935-2-ND 1154690-UC2854BMDWREP UC2854BMDWREP UC2854BMDWREP UC2854BMDWREP
Product Name PFC (Power Factor Correction) Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products