PFC IC Average Current 80kHz ~ 120kHz 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1275813-UC2854BDWTRG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 10 V ~ 20 V
Frequency - Switching: 80kHz ~ 120kHz
Family Name: UC2854B
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): ML4824IS1X; NCP1650DG; ML4800CS;
Introduction Date: January 01, 2005
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
PFC IC Average Current 80kHz ~ 120kHz 16-SOIC
Power Factor Correction - PFC Enhanced High Power Factor Preregulator
IC PFC CTR AVERAGE 120KHZ 16SOIC
IC PFC CTR AVERAGE 120KHZ 16SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | UC2854BDWTRG4-ND | 1275813-UC2854BDWTRG4 | UC2854BDWTRG4 | UC2854BDWTRG4 | UC2854BDWTRG4 | UC2854BDWTRG4 |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UC2854BDWTRG4 | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |