Texas Instruments Standard Linear and Logic PFC (Power Factor Correction) UC2854BDWTR

Description
PFC IC Average Current 80kHz ~ 120kHz 16-SOIC
Request a Quote Datasheet
Description
PFC IC Average Current 80kHz ~ 120kHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-27148-2-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-27148-2-ND
PFC (Power Factor Correction) 296-27148-2-ND
PFC IC Average Current 80kHz ~ 120kHz 16-SOIC

PFC IC Average Current 80kHz ~ 120kHz 16-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - 296-27148-6-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-27148-6-ND
PFC (Power Factor Correction) 296-27148-6-ND
PFC IC Average Current 80kHz ~ 120kHz 16-SOIC

PFC IC Average Current 80kHz ~ 120kHz 16-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - 296-27148-1-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-27148-1-ND
PFC (Power Factor Correction) 296-27148-1-ND
PFC IC Average Current 80kHz ~ 120kHz 16-SOIC

PFC IC Average Current 80kHz ~ 120kHz 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC2854BDWTR
035645-UC2854BDWTR
PMIC - PMIC - PFC (Power Factor Correction) - UC2854BDWTR 035645-UC2854BDWTR
Manufacturer: Texas Instruments Win Source Part Number: 035645-UC2854BDWTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 80kHz to 120kHz Family Name: UC2854B Mode: Average Current Current - Startup: 250μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 20 V Alternative Parts (Cross-Reference): NCP1651D ; FAN4822IM_Q; FAN4810MX_Q; FAN4810M; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035645-UC2854BDWTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 80kHz to 120kHz
Family Name: UC2854B
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 20 V
Alternative Parts (Cross-Reference): NCP1651D ; FAN4822IM_Q; FAN4810MX_Q; FAN4810M;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - UC2854BDWTR - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UC2854BDWTR
PMIC - PFC (Power Factor Correction) UC2854BDWTR
IC PFC CTR AVERAGE 120KHZ 16SOIC

IC PFC CTR AVERAGE 120KHZ 16SOIC

Supplier's Site Datasheet
Pfc Controller, 20V, Soc-16; Uvlo Texas Instruments - 28AH6370 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, 20V, Soc-16; Uvlo Texas Instruments
28AH6370
Pfc Controller, 20V, Soc-16; Uvlo Texas Instruments 28AH6370
PFC CONTROLLER, 20V, SOC-16; UVLO:10.5V; Supply Voltage Min:10V; Supply Voltage Max:20V; Startup Current:250µA; Operating Supply Current:12mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):95%; Frequency:200kHz; RoHS Compliant: Yes

PFC CONTROLLER, 20V, SOC-16; UVLO:10.5V; Supply Voltage Min:10V; Supply Voltage Max:20V; Startup Current:250µA; Operating Supply Current:12mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):95%; Frequency:200kHz; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UC2854BDWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UC2854BDWTR
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UC2854BDWTR
IC PFC CTR AVERAGE 120KHZ 16SOIC

IC PFC CTR AVERAGE 120KHZ 16SOIC

Supplier's Site
PFC (Power Factor Correction) - UC2854BDWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC2854BDWTR
PFC (Power Factor Correction) UC2854BDWTR
PFC IC Average Current 80kHz ~ 120kHz 16-SOIC

PFC IC Average Current 80kHz ~ 120kHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-27148-2-ND 035645-UC2854BDWTR UC2854BDWTR 28AH6370 UC2854BDWTR UC2854BDWTR
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UC2854BDWTR PMIC - PFC (Power Factor Correction) Pfc Controller, 20V, Soc-16; Uvlo Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products