Texas Instruments High-Performance Analog PFC (Power Factor Correction) UC2854BDW

Description
PFC IC Average Current 80kHz ~ 120kHz 16-SOIC
Request a Quote Datasheet
Description
PFC IC Average Current 80kHz ~ 120kHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-2496-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-2496-5-ND
PFC (Power Factor Correction) 296-2496-5-ND
PFC IC Average Current 80kHz ~ 120kHz 16-SOIC

PFC IC Average Current 80kHz ~ 120kHz 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC2854BDW
081848-UC2854BDW
PMIC - PMIC - PFC (Power Factor Correction) - UC2854BDW 081848-UC2854BDW
Manufacturer: Texas Instruments Win Source Part Number: 081848-UC2854BDW Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 80kHz to 120kHz Mode: Average Current Current - Startup: 250μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 081848-UC2854BDW
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 80kHz to 120kHz
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UC2854BDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UC2854BDW
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UC2854BDW
IC PFC CTR AVERAGE 120KHZ 16SOIC

IC PFC CTR AVERAGE 120KHZ 16SOIC

Supplier's Site
PFC (Power Factor Correction) - UC2854BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC2854BDW
PFC (Power Factor Correction) UC2854BDW
PFC IC Average Current 80kHz ~ 120kHz 16-SOIC

PFC IC Average Current 80kHz ~ 120kHz 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UC2854BDW
Power Factor Correction - PFC UC2854BDW
Power Factor Correction - PFC Enhanced High Power Factor Preregulator

Power Factor Correction - PFC Enhanced High Power Factor Preregulator

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-2496-5-ND 081848-UC2854BDW UC2854BDW UC2854BDW UC2854BDW
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UC2854BDW Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction) Power Factor Correction - PFC
Unlock Full Specs
to access all available technical data

Similar Products