Manufacturer: Texas Instruments
Win Source Part Number: 1275812-UC2854ANG4
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 10 V ~ 20 V
Frequency - Switching: 200kHz
Family Name: UC2854A
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): L4981A; MC33368P; EL4981A;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
PFC IC Average Current 200kHz 16-PDIP
Power Factor Correction - PFC Enhanced High Power Factor Preregulator
IC PFC CTR AV CURR 200KHZ 16DIP
PFC IC Average Current 200kHz 16-PDIP
IC PFC CTR AV CURR 200KHZ 16DIP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1275812-UC2854ANG4 | UC2854ANG4-ND | UC2854ANG4 | UC2854ANG4 | UC2854ANG4 | UC2854ANG4 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UC2854ANG4 | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |