Manufacturer: Texas Instruments
Win Source Part Number: 1115410-UC2854ADWTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
PFC IC Average Current 200kHz 16-SOIC
PFC IC Average Current 200kHz 16-SOIC
PFC IC Average Current 200kHz 16-SOIC
Power Factor Correction - PFC HP Factor Pre-Reg
PFC IC Average Current 200kHz 16-SOIC
IC PFC CTR AVERAGE 200KHZ 16SOIC
IC PFC CTR AVERAGE 200KHZ 16SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1115410-UC2854ADWTR | 296-48792-1-ND | UC2854ADWTR | UC2854ADWTR | UC2854ADWTR | UC2854ADWTR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UC2854ADWTR | PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |