Texas Instruments High-Performance Analog PFC (Power Factor Correction) UC2854ADW

Description
PFC IC Average Current 200kHz 16-SOIC
Request a Quote Datasheet
Description
PFC IC Average Current 200kHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-2495-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-2495-5-ND
PFC (Power Factor Correction) 296-2495-5-ND
PFC IC Average Current 200kHz 16-SOIC

PFC IC Average Current 200kHz 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC2854ADW
130958-UC2854ADW
PMIC - PMIC - PFC (Power Factor Correction) - UC2854ADW 130958-UC2854ADW
Manufacturer: Texas Instruments Win Source Part Number: 130958-UC2854ADW Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 200kHz Mode: Average Current Current - Startup: 250μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 20 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 130958-UC2854ADW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UC2854ADW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UC2854ADW
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UC2854ADW
IC PFC CTR AVERAGE 200KHZ 16SOIC

IC PFC CTR AVERAGE 200KHZ 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UC2854ADW
Power Factor Correction - PFC UC2854ADW
Power Factor Correction - PFC Enhanced High Power Factor Preregulator

Power Factor Correction - PFC Enhanced High Power Factor Preregulator

Buy Now Datasheet
PFC (Power Factor Correction) - UC2854ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC2854ADW
PFC (Power Factor Correction) UC2854ADW
PFC IC Average Current 200kHz 16-SOIC

PFC IC Average Current 200kHz 16-SOIC

Buy Now
Ic, Pfc Pre-Regulator, 35V, 16-Soic; Uvl; Msl Texas Instruments - 27AJ1022 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pfc Pre-Regulator, 35V, 16-Soic; Uvl; Msl Texas Instruments
27AJ1022
Ic, Pfc Pre-Regulator, 35V, 16-Soic; Uvl; Msl Texas Instruments 27AJ1022
IC, PFC PRE-REGULATOR, 35V, 16-SOIC; UVL; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, PFC PRE-REGULATOR, 35V, 16-SOIC; UVL; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-2495-5-ND 130958-UC2854ADW UC2854ADW UC2854ADW UC2854ADW 27AJ1022
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UC2854ADW Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Correction - PFC PFC (Power Factor Correction) Ic, Pfc Pre-Regulator, 35V, 16-Soic; Uvl; Msl Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products