Texas Instruments High-Performance Analog PFC (Power Factor Correction) UC2853N

Description
PFC IC Average Current 56kHz ~ 94kHz 8-PDIP
Request a Quote Datasheet
Description
PFC IC Average Current 56kHz ~ 94kHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-11193-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-11193-5-ND
PFC (Power Factor Correction) 296-11193-5-ND
PFC IC Average Current 56kHz ~ 94kHz 8-PDIP

PFC IC Average Current 56kHz ~ 94kHz 8-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC2853N
035644-UC2853N
PMIC - PMIC - PFC (Power Factor Correction) - UC2853N 035644-UC2853N
Manufacturer: Texas Instruments Win Source Part Number: 035644-UC2853N Packaging: Tube/Rail Mounting: Through Hole Frequency - Switching: 56kHz to 94kHz Mode: Average Current Current - Startup: 250μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 12 V to 40 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Texas Instruments
Win Source Part Number: 035644-UC2853N
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 56kHz to 94kHz
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 12 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UC2853N
Power Factor Correction - PFC UC2853N
Power Factor Correction - PFC High Power-Factor Preregulator

Power Factor Correction - PFC High Power-Factor Preregulator

Buy Now Datasheet
PFC (Power Factor Correction) - UC2853N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC2853N
PFC (Power Factor Correction) UC2853N
PFC IC Average Current 56kHz ~ 94kHz 8-PDIP

PFC IC Average Current 56kHz ~ 94kHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UC2853N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UC2853N
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UC2853N
IC PFC CTR AVER CURR 94KHZ 8DIP

IC PFC CTR AVER CURR 94KHZ 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-11193-5-ND 035644-UC2853N UC2853N UC2853N UC2853N
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UC2853N Power Factor Correction - PFC PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products