PFC IC Average Current 56kHz ~ 94kHz 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 798652-UC2853DTR
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 12 V ~ 40 V
Frequency - Switching: 56kHz ~ 94kHz
Family Name: UC2853
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): UC2853N; UC2853D;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC PFC CTR AVER CURR 94KHZ 8SOIC
IC PFC CTR AVER CURR 94KHZ 8SOIC
Power Factor Correction - PFC High Power-Factor Preregulator
PFC IC Average Current 56kHz ~ 94kHz 8-SOIC
PFC IC Average Current 56kHz ~ 94kHz 8-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | UC2853DTR-ND | 798652-UC2853DTR | UC2853DTR | UC2853DTR | UC2853DTR | UC2853DTR |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UC2853DTR | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) |