PFC IC Average Current 56kHz ~ 94kHz 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 056245-UC2853AN
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 56kHz to 94kHz
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 12 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
PFC IC Average Current 56kHz ~ 94kHz 8-PDIP
IC PFC CTR AVER CURR 94KHZ 8DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 296-19435-ND | 056245-UC2853AN | UC2853AN | UC2853AN |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UC2853AN | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |