The UC2853ADTR is an 8-pin Power Factor Correction (PFC) integrated circuit designed for high-performance applications. It features a simplified architecture that reduces the need for external components, making it suitable for compact designs. The device operates with an internal 75kHz oscillator that can be synchronized with downstream converters, enhancing system efficiency.
This IC employs average current mode PWM control with RMS line voltage compensation, which helps maintain consistent loop gain despite variations in input voltage, thereby minimizing input line current distortion. It includes a precision multiplier/squarer/d
Manufacturer: Texas Instruments
Win Source Part Number: 043413-UC2853ADTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 56kHz to 94kHz
Mode: Average Current
Current - Startup: 250μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 12 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
PFC IC Average Current 56kHz ~ 94kHz 8-SOIC
PFC IC Average Current 56kHz ~ 94kHz 8-SOIC
Power Factor Correction - PFC High Power-Factor Preregulator
IC PFC CTR AVER CURR 94KHZ 8SOIC
IC PFC CTR AVER CURR 94KHZ 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 043413-UC2853ADTR | UC2853ADTR-ND | UC2853ADTR | UC2853ADTR | UC2853ADTR | UC2853ADTR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UC2853ADTR | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |