PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1115407-UC2852DTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 13 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC
PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC
IC PFC CTRLR CCM 200KHZ 8SOIC
Power Factor Correction - PFC High Power-Factor Preregulator
UC2852 HIGH POWER-FACTOR PRE-REG
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | UC2852DTR-ND | 1115407-UC2852DTR | UC2852DTR | UC2852DTR | UC2852DTR | UC2852DTR |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UC2852DTR | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |