Texas Instruments High-Performance Analog PFC (Power Factor Correction) UC2852D

Description
PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC
Request a Quote
Description
PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UC2852D from Quarktwin Technology Ltd. is a low-cost power factor correction (PFC) integrated circuit designed for applications requiring high efficiency and minimal external components. It achieves a power factor greater than 0.99, making it suitable for low-cost applications in the 50 to 500 watt range. The device features controlled on-time boost PWM, zero-current switching, and limited peak current, which helps to maintain performance while reducing noise generation. The UC2852D operates with a supply voltage of up to 30V and includes protection features such as under-voltage lockout and peak-current limiting. It is specified for operation in a temperature range of -40°C to +85°C and is available in an 8-pin SOIC package. The device's design allows for higher peak switch currents compared to continuous PFCs, while requiring fewer external components and smaller inductors, thus simplifying the overall circuit design.

Datasheet Summary
Powered by GS/AI

The UC2852D from Quarktwin Technology Ltd. is a low-cost power factor correction (PFC) integrated circuit designed for applications requiring high efficiency and minimal external components. It achieves a power factor greater than 0.99, making it suitable for low-cost applications in the 50 to 500 watt range. The device features controlled on-time boost PWM, zero-current switching, and limited peak current, which helps to maintain performance while reducing noise generation. The UC2852D operates with a supply voltage of up to 30V and includes protection features such as under-voltage lockout and peak-current limiting. It is specified for operation in a temperature range of -40°C to +85°C and is available in an 8-pin SOIC package. The device's design allows for higher peak switch currents compared to continuous PFCs, while requiring fewer external components and smaller inductors, thus simplifying the overall circuit design.

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-34721-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-34721-5-ND
PFC (Power Factor Correction) 296-34721-5-ND
PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UC2852D
1115406-UC2852D
PMIC - PMIC - PFC (Power Factor Correction) - UC2852D 1115406-UC2852D
Manufacturer: Texas Instruments Win Source Part Number: 1115406-UC2852D Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 200kHz Mode: Continuous Conduction (CCM) Current - Startup: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 13 V to 30 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 75

Manufacturer: Texas Instruments
Win Source Part Number: 1115406-UC2852D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 13 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 75

Buy Now Datasheet
PFC (Power Factor Correction) - UC2852D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC2852D
PFC (Power Factor Correction) UC2852D
PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - UC2852D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UC2852D
PFC (Power Factor Correction) UC2852D
PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UC2852D
Power Factor Correction - PFC UC2852D
Power Factor Correction - PFC High Power-Factor Preregulator

Power Factor Correction - PFC High Power-Factor Preregulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UC2852D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UC2852D
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UC2852D
IC PFC CTRLR CCM 200KHZ 8SOIC

IC PFC CTRLR CCM 200KHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-34721-5-ND 1115406-UC2852D UC2852D UC2852D UC2852D
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UC2852D PFC (Power Factor Correction) Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products