Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AMPLIFIER AND COMPARATOR CHIPS
TEXAS INSTRUMENTS STANDARD LINEAR AND LOGIC
UC2846DW -- PWM
Texas Instruments Standard Linear and Logic
PWM
UC2846DW
Description
Current Mode PWM Cntrlr 500mA 16P SOIC
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Current Mode PWM Cntrlr 500mA 16P SOIC
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
PWM
6615122P
PWM
6615122P
Current Mode PWM Cntrlr 500mA 16P SOIC
Current Mode PWM Cntrlr 500mA 16P SOIC
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
PWM
6615122
PWM
6615122
Current Mode PWM Cntrlr 500mA 16P SOIC
Current Mode PWM Cntrlr 500mA 16P SOIC
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Amplifier and Comparator Chips
Amplifier and Comparator Chips
Product Number
6615122P
6615122
Product Name
PWM
PWM
Standards and Certifications
RoHS
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Isolating amplifiers
857-412
Specs
Device Type
Isolaltion Amplifiers
View Details
Qorvo
5W 4.6 GHz Rf Amplifier
QPA4605TR13
Specs
Device Type
RF
Standards and Certifications
RoHS
Package Type
Reel
View Details
Infineon Technologies AG
Operational Amplifier IC
LT1102IN8
Specs
Device Type
Operational Amplifiers
View Details
Advanced Linear Devices, Inc.
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier
ALD1706BSAL
Specs
Device Type
Operational Amplifiers
Package Type
SOIC; SOIC8
View Details
5
suppliers