Texas Instruments Standard Linear and Logic Ic, Pwm Controller; Input Voltage Texas Instruments UC2845N

Description
IC, PWM CONTROLLER; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
IC, PWM CONTROLLER; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Controller; Input Voltage Texas Instruments - 64AH9077 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Controller; Input Voltage Texas Instruments
64AH9077
Ic, Pwm Controller; Input Voltage Texas Instruments 64AH9077
IC, PWM CONTROLLER; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, PWM CONTROLLER; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 64AH9077
Product Name Ic, Pwm Controller; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMS-ST-C8-7-G2 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen
Communication Plug Sub-D 9-pin
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Reference Class Digital Piezo Controller - E-754 - PI (Physik Instrumente) L.P.
Specs
Resolution 19 bits
Axes 1.0
Setup Computer
View Details
SMC-3 9A Smart Motor Controller - 150-C9NCR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 9 amps
View Details