Texas Instruments Standard Linear and Logic Pwm Controller, Smps, 25V, Soic-8; Input Voltage Texas Instruments UC2845AD8TR

Description
PWM CONTROLLER, SMPS, 25V, SOIC-8; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:450kHz; Operating TemperatureRoHS Compliant: Yes
Description
PWM CONTROLLER, SMPS, 25V, SOIC-8; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:450kHz; Operating TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Smps, 25V, Soic-8; Input Voltage Texas Instruments - 28AH6368 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Smps, 25V, Soic-8; Input Voltage Texas Instruments
28AH6368
Pwm Controller, Smps, 25V, Soic-8; Input Voltage Texas Instruments 28AH6368
PWM CONTROLLER, SMPS, 25V, SOIC-8; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:450kHz; Operating TemperatureRoHS Compliant: Yes

PWM CONTROLLER, SMPS, 25V, SOIC-8; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:450kHz; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6368
Product Name Pwm Controller, Smps, 25V, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP
Communication Plug 9-pin Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Servo Controller for Miniature Piezo Inertia Drives, 3-Channel - E-873 - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 3.0
Setup Computer
View Details
SMC-3 43A Smart Motor Controller - 150-C43NCR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 43 amps
View Details