Texas Instruments Standard Linear and Logic Pwm Controller, Flyback, Pdip-8; Input Voltage Texas Instruments UC2844N

Description
PWM CONTROLLER, FLYBACK, PDIP-8; Input Voltage:25V; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, FLYBACK, PDIP-8; Input Voltage:25V; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Flyback, Pdip-8; Input Voltage Texas Instruments - 52AH7817 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Flyback, Pdip-8; Input Voltage Texas Instruments
52AH7817
Pwm Controller, Flyback, Pdip-8; Input Voltage Texas Instruments 52AH7817
PWM CONTROLLER, FLYBACK, PDIP-8; Input Voltage:25V; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, FLYBACK, PDIP-8; Input Voltage:25V; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 52AH7817
Product Name Pwm Controller, Flyback, Pdip-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen EtherNet/IP Profibus DP DeviceNet PROFINET EtherCAT
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Mercury Step Controller - C-663.12 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0 to 2.0
Setup Joystick; Computer
Servo Feedback Other; Encoder
View Details
ENCL 201A Controller SMC-3 - 150C-D20JCD-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 111922 watts
View Details