Texas Instruments Standard Linear and Logic Pwm Controller, 25V, Soic-8; Input Voltage Texas Instruments UC2844D8

Description
PWM CONTROLLER, 25V, SOIC-8; Input Voltage:25V; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:450kHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, 25V, SOIC-8; Input Voltage:25V; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:450kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 25V, Soic-8; Input Voltage Texas Instruments - 27AJ1016 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 25V, Soic-8; Input Voltage Texas Instruments
27AJ1016
Pwm Controller, 25V, Soic-8; Input Voltage Texas Instruments 27AJ1016
PWM CONTROLLER, 25V, SOIC-8; Input Voltage:25V; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:450kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 25V, SOIC-8; Input Voltage:25V; Output Voltage:13.5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:450kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ1016
Product Name Pwm Controller, 25V, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-LKP - Festo Corporation
Specs
PC-Based Bus Other; Ethernet
Communication Cage Clamp®
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PIMag® Controller Module - C-891.11C885 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Configuration PCB Mount
View Details