The UC2844A is a current-mode PWM controller designed for switch-mode power supplies and DC-DC converters, featuring a low start-up current (< 0.5 mA), pulse-by-pulse current limiting, and an internal bandgap reference. It operates with a maximum duty cycle of 50% and includes undervoltage lockout with hysteresis (16 V turn-on, 10 V turn-off). The UC2844AQD8R variant is packaged in an 8-pin SOIC (D) with dimensions of 4.90 mm × 6.00 mm and is rated for operation from -40 °C to 125 °C.
Current Mode PWM Controller 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 134130-UC2844AQD8R
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips |
| Product Number | UC2844AQD8R | 134130-UC2844AQD8R |
| Product Name | UC2844A Current Mode PWM Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UC2844AQD8R |
| Package Type | Other; PDIP,SOIC | SOIC; Other; 8-SOIC |