Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UC2844AQD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317528-UC2844AQD Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 50 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Boost, Buck, Flyback, Forward Frequency - Switching: Up to 500kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-15681-5,2156-UC 2844AQD-TI,-296-1568 1-5-NDR,296-15681-5- NDR,-296-15681-5-ND, 296-15681-5,TEXTISUC 2844AQD,-UC2844AQD-N DR Base Product Number: UC284 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317528-UC2844AQD Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 50 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Boost, Buck, Flyback, Forward Frequency - Switching: Up to 500kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-15681-5,2156-UC 2844AQD-TI,-296-1568 1-5-NDR,296-15681-5- NDR,-296-15681-5-ND, 296-15681-5,TEXTISUC 2844AQD,-UC2844AQD-N DR Base Product Number: UC284 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317528-UC2844AQD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317528-UC2844AQD
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317528-UC2844AQD
Manufacturer: Texas Instruments Win Source Part Number: 1317528-UC2844AQD Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 50 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Boost, Buck, Flyback, Forward Frequency - Switching: Up to 500kHz Control Features: Frequency Control Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-15681-5,2156-UC 2844AQD-TI,-296-1568 1-5-NDR,296-15681-5- NDR,-296-15681-5-ND, 296-15681-5,TEXTISUC 2844AQD,-UC2844AQD-N DR Base Product Number: UC284 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317528-UC2844AQD
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Boost, Buck, Flyback, Forward
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 10V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-15681-5,2156-UC2844AQD-TI,-296-15681-5-NDR,296-15681-5-NDR,-296-15681-5-ND,296-15681-5,TEXTISUC2844AQD,-UC2844AQD-NDR
Base Product Number: UC284
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317528-UC2844AQD
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details