IC CURR-MODE PWM CTLR 14-SOIC
| Utmel Electronic Limited | |
|---|---|
| Product Category | PWM Amplifier Chips |
| Product Number | 815-UC2844AQD |
| Product Name | IC CURR-MODE PWM CTLR 14-SOIC |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 30 volts |
| Switching Frequency | 500 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |