Current Mode PWM Controller 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 798649-UC2844ANG4
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 10 V ~ 30 V
Family Name: UC2844A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MAX5052BEUA-T; MAX5052AEUA-T; MAX5053AEUA-T; MAX5052AEUA;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips |
| Product Number | UC2844ANG4 | 798649-UC2844ANG4 |
| Product Name | UC2844A Current Mode PWM Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UC2844ANG4 |
| Package Type | Other; PDIP,SOIC | DIP; Other; 8-DIP (0.300", 7.62mm) |