Texas Instruments UC2844A Current Mode PWM Controller UC2844AN

Description
Current Mode PWM Controller 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Current Mode PWM Controller 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2844A Current Mode PWM Controller - UC2844AN - Texas Instruments
Dallas, TX, United States
UC2844A Current Mode PWM Controller
UC2844AN
UC2844A Current Mode PWM Controller UC2844AN
Current Mode PWM Controller 8-PDIP -40 to 85

Current Mode PWM Controller 8-PDIP -40 to 85

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2844AN - 135029-UC2844AN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2844AN
135029-UC2844AN
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2844AN 135029-UC2844AN
Manufacturer: Texas Instruments Win Source Part Number: 135029-UC2844AN Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135029-UC2844AN
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Power Supplies AC-DC Converter Chips
Product Number UC2844AN 135029-UC2844AN
Product Name UC2844A Current Mode PWM Controller PMIC - PMIC - AC DC Converters, Offline Switchers - UC2844AN
Package Type Other; PDIP,SOIC DIP; Other; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

UCC28221 Dual Interleaved PWM Controller with Programmable Max Duty Cycle - UCC28221PW - Texas Instruments
Specs
Package Type Other; SOIC,TSSOP
Features HV Start-up,Input Line Monitor,Programmable Slope Compensation,Soft Start
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
UC2842 Current-Mode PWM Controller - UC2842D8TRG4 - Texas Instruments
Specs
Package Type Other; PDIP,SOIC
Features Error Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
UCC3809-1 Economy Primary Side Controller - UCC3809D-1G4 - Texas Instruments
Specs
Package Type Other; PDIP,SOIC,TSSOP,VSSOP
Features Soft Start
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
2 suppliers