Current Mode PWM Controller 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 035625-UC2844AD8TR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 50%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Family Name: UC2844A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V
Alternative Parts (Cross-Reference): UC2844ADWTRG4; UC2844ADWTR; UC2844ADG4;
Introduction Date: July 19, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
10V~30V SOIC-8 AC-DC Controllers & Regulators ROHS
| Texas Instruments | Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | IC Power Supplies |
| Product Number | UC2844AD8TR | 035625-UC2844AD8TR | UC2844AD8TR |
| Product Name | UC2844A Current Mode PWM Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UC2844AD8TR | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | Other; PDIP,SOIC | SOIC; Other; 8-SOIC | SOIC |