Texas Instruments Standard Linear and Logic Ic, Current Mode Pwm Ctrl, Soic-14; Input Voltage Texas Instruments UC2844AD

Description
IC, CURRENT MODE PWM CTRL, SOIC-14; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Description
IC, CURRENT MODE PWM CTRL, SOIC-14; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Current Mode Pwm Ctrl, Soic-14; Input Voltage Texas Instruments - 32AH7085 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Mode Pwm Ctrl, Soic-14; Input Voltage Texas Instruments
32AH7085
Ic, Current Mode Pwm Ctrl, Soic-14; Input Voltage Texas Instruments 32AH7085
IC, CURRENT MODE PWM CTRL, SOIC-14; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

IC, CURRENT MODE PWM CTRL, SOIC-14; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Current Mode Pwm Controller, Soic-14; Input Voltage Texas Instruments - 77C2971 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm Controller, Soic-14; Input Voltage Texas Instruments
77C2971
Current Mode Pwm Controller, Soic-14; Input Voltage Texas Instruments 77C2971
CURRENT MODE PWM CONTROLLER, SOIC-14; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:450kHz; Product Range:- RoHS Compliant: Yes

CURRENT MODE PWM CONTROLLER, SOIC-14; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:450kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers
Product Number 32AH7085 77C2971
Product Name Ic, Current Mode Pwm Ctrl, Soic-14; Input Voltage Texas Instruments Current Mode Pwm Controller, Soic-14; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive Pulse Width Modulation Drive
AC Input 12 to 25 volts 12 to 25 volts
DC Input 12 to 25 volts 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PIMag® Motion Controller for Magnetic Direct Drives - C-891.130300 - PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Setup Computer
View Details
ENCL 108A Controller SMC-3 - 150C-D10JAD-3-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 29846 watts
View Details