Texas Instruments Standard Linear and Logic Ic, Controller, Pwm; Input Voltage Texas Instruments UC2843N

Description
IC, CONTROLLER, PWM; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
IC, CONTROLLER, PWM; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Controller, Pwm; Input Voltage Texas Instruments - 32AH7084 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Controller, Pwm; Input Voltage Texas Instruments
32AH7084
Ic, Controller, Pwm; Input Voltage Texas Instruments 32AH7084
IC, CONTROLLER, PWM; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, CONTROLLER, PWM; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 32AH7084
Product Name Ic, Controller, Pwm; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 5 HP - CIMR-G7U43P71 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
FRENIC-Ace AC Drive - FRN0002E2S-2GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
 - 716PCAPTH0010 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
AC Input 230 volts
Phase   Three Phase
View Details