Texas Instruments Standard Linear and Logic Pwm Ctrl, Boost/flyback, 500Khz, Soic-8; Input Voltage Texas Instruments UC2843D8TR

Description
PWM CTRL, BOOST/FLYBACK, 500KHZ, SOIC-8; Input Voltage:-; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CTRL, BOOST/FLYBACK, 500KHZ, SOIC-8; Input Voltage:-; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, Boost/flyback, 500Khz, Soic-8; Input Voltage Texas Instruments - 27AJ1013 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, Boost/flyback, 500Khz, Soic-8; Input Voltage Texas Instruments
27AJ1013
Pwm Ctrl, Boost/flyback, 500Khz, Soic-8; Input Voltage Texas Instruments 27AJ1013
PWM CTRL, BOOST/FLYBACK, 500KHZ, SOIC-8; Input Voltage:-; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

PWM CTRL, BOOST/FLYBACK, 500KHZ, SOIC-8; Input Voltage:-; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ1013
Product Name Pwm Ctrl, Boost/flyback, 500Khz, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen PROFINET EtherNet/IP Profibus DP EtherCAT DeviceNet Modbus®/TCP
Communication Sub-D Plug 9-pin
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Motion Controller - A-81x - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 1.0 to 4.0
Motor / System Voice Coil; DC Motors, 3-phase Brushless Motor
View Details
ENCL 251A Controller SMC-3 - 150C-D25JCD-3-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details