Texas Instruments Standard Linear and Logic Pwm Controller, 500Khz, 7.6V-30V, Soic14; Input Voltage Texas Instruments UC2843D

Description
PWM CONTROLLER, 500KHZ, 7.6V-30V, SOIC14; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:450kHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, 500KHZ, 7.6V-30V, SOIC14; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:450kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, 7.6V-30V, Soic14; Input Voltage Texas Instruments - 28AH6367 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, 7.6V-30V, Soic14; Input Voltage Texas Instruments
28AH6367
Pwm Controller, 500Khz, 7.6V-30V, Soic14; Input Voltage Texas Instruments 28AH6367
PWM CONTROLLER, 500KHZ, 7.6V-30V, SOIC14; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:450kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, 7.6V-30V, SOIC14; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:450kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6367
Product Name Pwm Controller, 500Khz, 7.6V-30V, Soic14; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 30 volts
DC Input 8 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMS-ST-C8-7-G2 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen
Communication Plug Sub-D 9-pin
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Digital Piezo Controller - E-712 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 18 bits
Axes 3.0 to 6.0
Setup Computer
View Details
ENCL 251A Controller SMC-3 - 150C-D25JBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details