PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 27AJ1012 |
| Product Name | Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments |
| Product | Pulse Width Modulation Drive |
| AC Input | 8 to 30 volts |
| DC Input | 8 to 30 volts |