Texas Instruments Standard Linear and Logic Pwm Controller, 500Khz, 7.6V-30V, Soic-8; Input Voltage Texas Instruments UC2843AD8

Description
PWM CONTROLLER, 500KHZ, 7.6V-30V, SOIC-8; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, 500KHZ, 7.6V-30V, SOIC-8; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, 7.6V-30V, Soic-8; Input Voltage Texas Instruments - 52AH7816 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, 7.6V-30V, Soic-8; Input Voltage Texas Instruments
52AH7816
Pwm Controller, 500Khz, 7.6V-30V, Soic-8; Input Voltage Texas Instruments 52AH7816
PWM CONTROLLER, 500KHZ, 7.6V-30V, SOIC-8; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, 7.6V-30V, SOIC-8; Input Voltage:25V; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 52AH7816
Product Name Pwm Controller, 500Khz, 7.6V-30V, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 30 volts
DC Input 8 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen PROFINET Modbus®/TCP EtherCAT DeviceNet EtherNet/IP
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
High-Power, High-Voltage Piezo Driver / Controller / Energy Recovery - E-482 / E-481 / E-470 - PI (Physik Instrumente) L.P.
Specs
Motor / System Piezoelectric
Servo Feedback Absolute Encoder; Sine / Cosine
Voltage 1050 volts
View Details
ENCL 201A Controller SMC-3 - 150C-D20JAD-3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details