Texas Instruments Standard Linear and Logic Controller, Pwm, Current Mode, Smd; Input Voltage Texas Instruments UC2843AD

Description
CONTROLLER, PWM, CURRENT MODE, SMD; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Description
CONTROLLER, PWM, CURRENT MODE, SMD; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Controller, Pwm, Current Mode, Smd; Input Voltage Texas Instruments - 27AJ1011 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Pwm, Current Mode, Smd; Input Voltage Texas Instruments
27AJ1011
Controller, Pwm, Current Mode, Smd; Input Voltage Texas Instruments 27AJ1011
CONTROLLER, PWM, CURRENT MODE, SMD; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

CONTROLLER, PWM, CURRENT MODE, SMD; Input Voltage:25V; Output Voltage:15V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ1011
Product Name Controller, Pwm, Current Mode, Smd; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DMC Controller - DMC - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product PC-Based
Resolution 12 bits
PC-Based Bus PCI
View Details
ENCL 201A Controller SMC-3 - 150C-D20JCD-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 111922 watts
View Details