Texas Instruments UC2842 Current-Mode PWM Controller UC2842N

Description
Current-Mode PWM Controller 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Current-Mode PWM Controller 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2842 Current-Mode PWM Controller - UC2842N - Texas Instruments
Dallas, TX, United States
UC2842 Current-Mode PWM Controller
UC2842N
UC2842 Current-Mode PWM Controller UC2842N
Current-Mode PWM Controller 8-PDIP -40 to 85

Current-Mode PWM Controller 8-PDIP -40 to 85

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842N - 035616-UC2842N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842N
035616-UC2842N
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842N 035616-UC2842N
Manufacturer: Texas Instruments Win Source Part Number: 035616-UC2842N Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 97% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035616-UC2842N
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 97%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Power Supplies AC-DC Converter Chips
Product Number UC2842N 035616-UC2842N
Product Name UC2842 Current-Mode PWM Controller PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842N
Package Type Other; PDIP,SOIC DIP; Other; 8-PDIP
Unlock Full Specs
to access all available technical data