Texas Instruments UC2842 Current-Mode PWM Controller UC2842D8TR

Description
Current-Mode PWM Controller 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Current-Mode PWM Controller 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2842 Current-Mode PWM Controller - UC2842D8TR - Texas Instruments
Dallas, TX, United States
UC2842 Current-Mode PWM Controller
UC2842D8TR
UC2842 Current-Mode PWM Controller UC2842D8TR
Current-Mode PWM Controller 8-SOIC -40 to 85

Current-Mode PWM Controller 8-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842D8TR - 1115371-UC2842D8TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842D8TR
1115371-UC2842D8TR
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842D8TR 1115371-UC2842D8TR
Manufacturer: Texas Instruments Win Source Part Number: 1115371-UC2842D8TR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 97% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115371-UC2842D8TR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 97%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Power Supplies AC-DC Converter Chips
Product Number UC2842D8TR 1115371-UC2842D8TR
Product Name UC2842 Current-Mode PWM Controller PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842D8TR
Package Type Other; PDIP,SOIC SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

UCC3813-4 Low Power Economy BiCMOS Current Mode PWM - UCC3813PW-4G4 - Texas Instruments
Specs
Package Type Other; PDIP,SOIC,TSSOP
Features Error Amplifier,Leading Edge Blanking,Soft Start
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers
UCC3802 Low-Power BiCMOS Current-Mode PWM - UCC3802N - Texas Instruments
Specs
Package Type Other; PDIP,SOIC,TSSOP
Features Error Amplifier,Leading Edge Blanking,Soft Start
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers
1A 1000kHz MSOP DC-DC Converter IC - 715-UCC28C42DGKRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
Output Voltage 18 volts
IOUT 0.2000 amps
View Details
2 suppliers