Automotive Catalog Current-Mode PWM Controller 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1275752-UC2842AQDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 10 V ~ 30 V
Family Name: UC2842AQ
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): UC2843AD-TR; UC2843ADT; UC2843AD;
Introduction Date: October 26, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips |
| Product Number | UC2842AQDR | 1275752-UC2842AQDR |
| Product Name | UC2842AQ Automotive Catalog Current-Mode PWM Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842AQDR |
| Package Type | Other; SOIC | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) |