Texas Instruments Standard Linear and Logic Current Mode Pwm Controller, 8-Dip; Input Voltage Texas Instruments UC2842AN

Description
CURRENT MODE PWM CONTROLLER, 8-DIP; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:450kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Description
CURRENT MODE PWM CONTROLLER, 8-DIP; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:450kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Mode Pwm Controller, 8-Dip; Input Voltage Texas Instruments - 77C2950 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm Controller, 8-Dip; Input Voltage Texas Instruments
77C2950
Current Mode Pwm Controller, 8-Dip; Input Voltage Texas Instruments 77C2950
CURRENT MODE PWM CONTROLLER, 8-DIP; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:450kHz; Product Range:-; MSL:- RoHS Compliant: Yes

CURRENT MODE PWM CONTROLLER, 8-DIP; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:450kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, Current Mode Pwm Ctrl, 8-Dip; Input Voltage Texas Instruments - 52AH7815 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Mode Pwm Ctrl, 8-Dip; Input Voltage Texas Instruments
52AH7815
Ic, Current Mode Pwm Ctrl, 8-Dip; Input Voltage Texas Instruments 52AH7815
IC, CURRENT MODE PWM CTRL, 8-DIP; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

IC, CURRENT MODE PWM CTRL, 8-DIP; Input Voltage:25V; Output Voltage:15V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers
Product Number 77C2950 52AH7815
Product Name Current Mode Pwm Controller, 8-Dip; Input Voltage Texas Instruments Ic, Current Mode Pwm Ctrl, 8-Dip; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive Pulse Width Modulation Drive
AC Input 12 to 25 volts 12 to 25 volts
DC Input 12 to 25 volts 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen PROFINET Modbus®/TCP EtherCAT DeviceNet EtherNet/IP
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DMC Controller - DMC - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product PC-Based
Resolution 12 bits
PC-Based Bus PCI
View Details