Current Mode PWM Controller 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 035612-UC2842AN
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 30 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips |
| Product Number | UC2842AN | 035612-UC2842AN |
| Product Name | UC2842A Current Mode PWM Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842AN |
| Package Type | Other; PDIP,SOIC | DIP; Other; 8-PDIP |