IC PWM BOOST FLYBACK CM 16SOIC
| Utmel Electronic Limited | |
|---|---|
| Product Category | PWM Amplifier Chips |
| Product Number | 815-UC2842ADWTRG4 |
| Product Name | IC PWM BOOST FLYBACK CM 16SOIC |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 11 volts |
| Switching Frequency | 500 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |