Current Mode PWM Controller 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 111982-UC2842ADWTR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips |
| Product Number | UC2842ADWTR | 111982-UC2842ADWTR |
| Product Name | UC2842A Current Mode PWM Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842ADWTR |
| Package Type | Other; PDIP,SOIC | SOIC; Other; 16-SOIC |