Texas Instruments UC2842A Current Mode PWM Controller UC2842AD8TRG4

Description
Current Mode PWM Controller 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Current Mode PWM Controller 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2842A Current Mode PWM Controller - UC2842AD8TRG4 - Texas Instruments
Dallas, TX, United States
UC2842A Current Mode PWM Controller
UC2842AD8TRG4
UC2842A Current Mode PWM Controller UC2842AD8TRG4
Current Mode PWM Controller 8-SOIC -40 to 85

Current Mode PWM Controller 8-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842AD8TRG4 - 1115364-UC2842AD8TRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842AD8TRG4
1115364-UC2842AD8TRG4
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842AD8TRG4 1115364-UC2842AD8TRG4
Manufacturer: Texas Instruments Win Source Part Number: 1115364-UC2842AD8TRG 4 Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115364-UC2842AD8TRG4
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC DC-DC Converter IC
715-UC2842AD8TRG4
SOIC DC-DC Converter IC 715-UC2842AD8TRG4
Current Mode PWM Controller 8-SOIC -40 to 85 Product overview: UC2842AD8TRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC2842AD8TRG4 can be used for catalog matching and distributor lookup.

Current Mode PWM Controller 8-SOIC -40 to 85 Product overview: UC2842AD8TRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC2842AD8TRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies AC-DC Converter Chips DC-DC Converter Chips
Product Number UC2842AD8TRG4 1115364-UC2842AD8TRG4 715-UC2842AD8TRG4
Product Name UC2842A Current Mode PWM Controller PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842AD8TRG4 SOIC DC-DC Converter IC
Package Type Other; PDIP,SOIC SOIC; Other; 8-SOIC Other; D
Features Error Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data