The UC2841N is an 18-pin PDIP PWM controller designed for off-line power conversion, operating over a temperature range of -20°C to +85°C. It features a low-current start-up circuit, voltage feed-forward or current mode control, a guaranteed duty cycle clamp, pulse-by-pulse current limiting, and protection against over-voltage, under-voltage, and over-current faults with latch-off or automatic restart options. The device supports up to 500 kHz operation, includes a 1% accurate 5 V reference, and can source or sink up to 400 mA from its PWM output. The PWM output is usable to 1 A peak current, and the device is pin-compatible with the UC1840 family with reversed polarity on the External Stop input. It includes a slow turn-on function and shutdown upon fault conditions without start-up or shutdown transients.
Programmable, Off-Line, PWM Controller 18-PDIP -20 to 85
32-V, 1-A , 0.5MHz off-line PWM controller , -20C to 85C 18-PDIP -20 to 85 Product overview: UC2841N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5MHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC2841N can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UC2841N | 715-UC2841N |
| Product Name | UC2841 Programmable, Off-Line, PWM Controller | 0.5MHz DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC | Other; N |