Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers UC2834DWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317708-UC2834DWG4 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Regulator Controllers Packaging: Tube Type: Positive Fixed and Negative Fixed Standard Package: 40 Voltage - Input: 5V ~ 35V Current - Supply: 5.5mA Number of Outputs: 2 Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: UC2834 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317708-UC2834DWG4 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Regulator Controllers Packaging: Tube Type: Positive Fixed and Negative Fixed Standard Package: 40 Voltage - Input: 5V ~ 35V Current - Supply: 5.5mA Number of Outputs: 2 Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: UC2834 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - UC2834DWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
UC2834DWG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers UC2834DWG4
Manufacturer: Texas Instruments Win Source Part Number: 1317708-UC2834DWG4 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Regulator Controllers Packaging: Tube Type: Positive Fixed and Negative Fixed Standard Package: 40 Voltage - Input: 5V ~ 35V Current - Supply: 5.5mA Number of Outputs: 2 Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: UC2834 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317708-UC2834DWG4
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Regulator Controllers
Packaging: Tube
Type: Positive Fixed and Negative Fixed
Standard Package: 40
Voltage - Input: 5V ~ 35V
Current - Supply: 5.5mA
Number of Outputs: 2
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: UC2834
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Regulators
Product Number UC2834DWG4
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details