Texas Instruments Standard Linear and Logic Input Voltage Texas Instruments UC2827DW-1.

Description
Input Voltage:15V; Output Voltage:2.5V; Output Current:100mA; Supply Voltage Min:500mV; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:24Pins; Frequency:450kHz; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Description
Input Voltage:15V; Output Voltage:2.5V; Output Current:100mA; Supply Voltage Min:500mV; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:24Pins; Frequency:450kHz; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Input Voltage Texas Instruments - 15AC5088 - Newark, An Avnet Company
Chicago, IL, United States
Input Voltage Texas Instruments
15AC5088
Input Voltage Texas Instruments 15AC5088
Input Voltage:15V; Output Voltage:2.5V; Output Current:100mA; Supply Voltage Min:500mV; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:24Pins; Frequency:450kHz; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Input Voltage:15V; Output Voltage:2.5V; Output Current:100mA; Supply Voltage Min:500mV; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:24Pins; Frequency:450kHz; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 15AC5088
Product Name Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 0 to 20 volts
DC Input 0 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PIMag® Motion Controller for Magnetic Direct Drives - C-891.130300 - PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Setup Computer
View Details