Texas Instruments Standard Linear and Logic Ic, Controller, Pwm; Input Voltage Texas Instruments UC2825N

Description
IC, CONTROLLER, PWM; Input Voltage:-; Output Voltage:13V; Output Current:1.5A; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
IC, CONTROLLER, PWM; Input Voltage:-; Output Voltage:13V; Output Current:1.5A; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Controller, Pwm; Input Voltage Texas Instruments - 27AJ1010 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Controller, Pwm; Input Voltage Texas Instruments
27AJ1010
Ic, Controller, Pwm; Input Voltage Texas Instruments 27AJ1010
IC, CONTROLLER, PWM; Input Voltage:-; Output Voltage:13V; Output Current:1.5A; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, CONTROLLER, PWM; Input Voltage:-; Output Voltage:13V; Output Current:1.5A; Supply Voltage Min:10V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ1010
Product Name Ic, Controller, Pwm; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 10 to 30 volts
DC Input 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP EtherCAT Profibus DP DeviceNet EtherNet/IP PROFINET
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Piezo Controller - E-712 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 18 bits
Axes 3.0 to 6.0
Setup Computer
View Details
SMC-3 60A Smart Motor Controller - 150-C60NCR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 60 amps
View Details