The UC2825DWG4 is a high-speed PWM controller in a 16-pin SOIC package, designed for switched-mode power supply applications with operation up to 1 MHz. It features dual totem pole outputs capable of sourcing and sinking 1.5 A peak current, a wide bandwidth error amplifier, and integrated protection including pulse-by-pulse current limiting and under-voltage lockout with hysteresis. The device operates over a temperature range of -40°C to 85°C and uses a 5.1 V reference with ±0.2% line regulation. The package is SOIC-16 with dimensions of 507 mm length, 12.83 mm width, and 5080 µm height.
High Speed PWM Controller 16-SOIC -40 to 85
Enhanced 30V, 1.5A double ended 1MHz PWM controller with 9.2V/8.4V UVLO, 80% duty cycle, -40C to 85C 16-SOIC -40 to 85 Product overview: UC2825DWG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, 1MHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30V, 1.5A, 1MHz, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC2825DWG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UC2825DWG4 | 715-UC2825DWG4 |
| Product Name | UC2825 High Speed PWM Controller | 30V 1.5A 1MHz SOIC DC-DC Converter IC |
| Package Type | Other; PDIP,PLCC,SOIC | Other; SOIC |