High Speed PWM Controller 16-SOIC -40 to 85
1MHz PWM Controller, 30V, 1.5A, 80% Duty Cycle, SOIC Product overview: UC2825DW from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 30V, 1.5A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1MHz, 30V, 1.5A, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC2825DW can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UC2825DW | 715-UC2825DW |
| Product Name | UC2825 High Speed PWM Controller | 1MHz 30V 1.5A SOIC DC-DC Converter IC |
| Package Type | Other; PDIP,PLCC,SOIC | Other; SOIC |
| Features | Error Amplifier,Soft Start,Synchronization Pin | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |